OSI Optoelectronics 16-Element Silicon Photodiode Array A2C-16-2.54

Description
This series consists of 16- element arrays: the individual elements are grouped together and mounted on PCB. For X-Ray or Gamma-ray application, these multi-channel detectors offer scintillator-mountin g options: BGO, CdWO4 or CsI(TI). BGO (Bismuth Germinate) acts as an ideal absorber: it is widely accepted in high-energy detection applications. CdWO4 (Cadmium Tungstate) exhibits sufficiently high light output, helping improve Spectrometry results. CsI (Cesium Iodide) is another high energy absorber, providing adequate resistance against mechanical shock and Thermal stress. When coupled to scintillator, these Si arrays map any medium or high radiation energy over to visible spectrum via scattering effect. Also, their specially designed PCB allows end-to-end connectivity. Multiple arrays can be deployed in situation that calls for larger scale assembly.
Datasheet
Description
This series consists of 16- element arrays: the individual elements are grouped together and mounted on PCB. For X-Ray or Gamma-ray application, these multi-channel detectors offer scintillator-mountin g options: BGO, CdWO4 or CsI(TI). BGO (Bismuth Germinate) acts as an ideal absorber: it is widely accepted in high-energy detection applications. CdWO4 (Cadmium Tungstate) exhibits sufficiently high light output, helping improve Spectrometry results. CsI (Cesium Iodide) is another high energy absorber, providing adequate resistance against mechanical shock and Thermal stress. When coupled to scintillator, these Si arrays map any medium or high radiation energy over to visible spectrum via scattering effect. Also, their specially designed PCB allows end-to-end connectivity. Multiple arrays can be deployed in situation that calls for larger scale assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Element Silicon Photodiode Array - A2C-16-2.54 - OSI Optoelectronics
Hawthorne, CA, United States
16-Element Silicon Photodiode Array
A2C-16-2.54
16-Element Silicon Photodiode Array A2C-16-2.54
This series consists of 16- element arrays: the individual elements are grouped together and mounted on PCB. For X-Ray or Gamma-ray application, these multi-channel detectors offer scintillator-mountin g options: BGO, CdWO4 or CsI(TI). BGO (Bismuth Germinate) acts as an ideal absorber: it is widely accepted in high-energy detection applications. CdWO4 (Cadmium Tungstate) exhibits sufficiently high light output, helping improve Spectrometry results. CsI (Cesium Iodide) is another high energy absorber, providing adequate resistance against mechanical shock and Thermal stress. When coupled to scintillator, these Si arrays map any medium or high radiation energy over to visible spectrum via scattering effect. Also, their specially designed PCB allows end-to-end connectivity. Multiple arrays can be deployed in situation that calls for larger scale assembly.

This series consists of 16- element arrays: the individual elements are grouped together and mounted on PCB. For X-Ray or Gamma-ray application, these multi-channel detectors offer scintillator-mounting options: BGO, CdWO4 or CsI(TI). BGO (Bismuth Germinate) acts as an ideal absorber: it is widely accepted in high-energy detection applications. CdWO4 (Cadmium Tungstate) exhibits sufficiently high light output, helping improve Spectrometry results. CsI (Cesium Iodide) is another high energy absorber, providing adequate resistance against mechanical shock and Thermal stress. When coupled to scintillator, these Si arrays map any medium or high radiation energy over to visible spectrum via scattering effect. Also, their specially designed PCB allows end-to-end connectivity. Multiple arrays can be deployed in situation that calls for larger scale assembly.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number A2C-16-2.54
Product Name 16-Element Silicon Photodiode Array
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray; Visible
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Photodiode Material Silicon
Photodiode Package A500C
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Si photodiodes - S9295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Blue Enhanced Photodiode - OSD1-5T - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
View Details