The LAPD 1550-200R is a 200 um InGaAs APD housed in a hermetic 3 pin TO46 Package. The low noise and high sensitivity of the LAPD 1550-200R APD makes it ideal for use in range finding, sensors, OTDRs and any other low light level detection application.
Product Features
Product Applications
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Name | 200 um InGaAs APD Module |
| Photodiode Type | Avalanche Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 800 to 1700 nm (8000 to 17000 Å) |
| Photodiode Material | Indium Gallium Arsenide |
| Photodiode Package | Hermetic 3 Pin TO46 Package |