OSI Optoelectronics Back Illuminated SMT Photodiodes 1010BI-SMT

Description
The BI-SMT product series are single channel back-illuminated photodiodes specifically designed to minimize 'dead' areas at the edge of the device. Each device is designed on a package with dimensions very similar to the chip itself. This design allows for multiple detectors to be arranged in a tiled format and offers ease of coupling to a scintillator.
Datasheet
Description
The BI-SMT product series are single channel back-illuminated photodiodes specifically designed to minimize 'dead' areas at the edge of the device. Each device is designed on a package with dimensions very similar to the chip itself. This design allows for multiple detectors to be arranged in a tiled format and offers ease of coupling to a scintillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back Illuminated SMT Photodiodes - 1010BI-SMT - OSI Optoelectronics
Hawthorne, CA, United States
Back Illuminated SMT Photodiodes
1010BI-SMT
Back Illuminated SMT Photodiodes 1010BI-SMT
The BI-SMT product series are single channel back-illuminated photodiodes specifically designed to minimize 'dead' areas at the edge of the device. Each device is designed on a package with dimensions very similar to the chip itself. This design allows for multiple detectors to be arranged in a tiled format and offers ease of coupling to a scintillator.

The BI-SMT product series are single channel back-illuminated photodiodes specifically designed to minimize 'dead' areas at the edge of the device. Each device is designed on a package with dimensions very similar to the chip itself. This design allows for multiple detectors to be arranged in a tiled format and offers ease of coupling to a scintillator.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number 1010BI-SMT
Product Name Back Illuminated SMT Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 540 to 920 nm (5400 to 9200 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S8193 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Active Area Diameter or Length 5.8 mm (0.2283 inch)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 20000 nm (1900 to 200000 Å)
Active Area Diameter or Length 18 mm (0.7087 inch)
View Details