ORAFOL Fresnel Optics GmbH Fresnel Cylindrical Lense CY 575

Description
A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.127 Fresnel Conjugate: 12.7 Plano Conjugate: unendlich
Request a Quote
Description
A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.127 Fresnel Conjugate: 12.7 Plano Conjugate: unendlich
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY 575 is a cylindrical Fresnel lens designed to focus light along a single axis, producing a line image. It has a facet spacing of 12.7 mm, a clear aperture of 12.7 mm, and a plano conjugate distance of infinity. The lens is 1.8 mm thick, with a physical size of 311.7 x 13.2 mm². The focal length is specified for 546 nm light in PMMA material, with a tolerance of ±5%, and the standard material has a refractive index of 1.49.

Datasheet Summary
Powered by GS/AI

The CY 575 is a cylindrical Fresnel lens designed to focus light along a single axis, producing a line image. It has a facet spacing of 12.7 mm, a clear aperture of 12.7 mm, and a plano conjugate distance of infinity. The lens is 1.8 mm thick, with a physical size of 311.7 x 13.2 mm². The focal length is specified for 546 nm light in PMMA material, with a tolerance of ±5%, and the standard material has a refractive index of 1.49.

Suppliers

Company
Product
Description
Supplier Links
Fresnel Cylindrical Lense - CY 575 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Fresnel Cylindrical Lense
CY 575
Fresnel Cylindrical Lense CY 575
A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.127 Fresnel Conjugate: 12.7 Plano Conjugate: unendlich

A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.127
  • Fresnel Conjugate: 12.7
  • Plano Conjugate: unendlich
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number CY 575
Product Name Fresnel Cylindrical Lense
Lens Type Cylindrical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 209 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 138 mm (5.43 inch)
View Details
Positive Fresnel Lense - SC 229 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 400 mm (15.75 inch)
View Details
Fresnel Cylindrical Lense - CY 585 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Cylindrical Lens
Focal Length 37.6 mm (1.48 inch)
View Details
Positive Fresnel Lense - SC 221 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 254 mm (10 inch)
View Details