Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact)
Rotary Backlock Connectors Provide
Improved Insertion of FPC/FFC Cables
and helps Confirm Proper Connection
with Sure Lock Feel.
[XF3M]
[XF2M]
XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B
XF3M(1)-□□15-1D-R100
XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
CONN FFC FPC 10POS 0.5MM R/A Product overview: XF3M-1015-1B from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF3M-1015-1B can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Omron Electronics Inc-EMC Div
Category: Connectors, Interconnects FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Series: XF3M
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Top and Bottom
Pitch: 0.020" (0.50mm)
"10 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"10 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"10 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONNECTOR, FFC/FPC, 10POS, 1 ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts;
-30°C~+85°C 10P Double-sided contacts/up and down connection Surface Mount,Right Angle 0.5mm SMD,P=0.5mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS
CONN FFC FPC 10POS 0.50MM R/A
| Aratas America LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XF3M-1015-1B | 399-XF3M-1015-1B | OR1180TR-ND | 46Y1160 | XF3M-1015-1B | XF3M-1015-1B | |
| Product Name | XF3M/XF2M FPC/FFC Connector | Electronic Connector | Connectors, Interconnects FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 10Pos, 1 Row, 0.5Mm; Pitch Spacing Omron Electronic Components | Connectors >> FFC/FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | Wire to Board Connector | FPC / FFC | |||||
| Gender | Female / Jack | ||||||
| Termination | SMT | Solder | Surface Mount | Solder | |||
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts | |||
| Current Rating | 0.5 amps | 0.5 amps | 0.5 amps |