Aratas America LLC XH3 Half-pitch Board-to-Board Connectors XH3B-3041-4A

Description
Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20 mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm increments. A pitch of 1.27 mm for high-density mounting in double-row arrangements. A quadruple-row staggered arrangement (1.27 x 1.905 mm) for board connection. All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. Not mated with XH2 and XH4 Half-pitch Connectors.
Request a Quote Datasheet
Description
Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20 mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm increments. A pitch of 1.27 mm for high-density mounting in double-row arrangements. A quadruple-row staggered arrangement (1.27 x 1.905 mm) for board connection. All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. Not mated with XH2 and XH4 Half-pitch Connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XH3 Half-pitch Board-to-Board Connectors - XH3B-3041-4A - Aratas America LLC
Hoffman Estates, IL, United States
XH3 Half-pitch Board-to-Board Connectors
XH3B-3041-4A
XH3 Half-pitch Board-to-Board Connectors XH3B-3041-4A
Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20 mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm increments. A pitch of 1.27 mm for high-density mounting in double-row arrangements. A quadruple-row staggered arrangement (1.27 x 1.905 mm) for board connection. All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. Not mated with XH2 and XH4 Half-pitch Connectors.

Screw Mount Eliminated to Save Space.
Adjustable Stacking Space of 12 to 20
mm Adds Greater Flexibility.

  • The stacking space can be adjusted from 12 to 20 mm in 1-mm increments.
  • A pitch of 1.27 mm for high-density mounting in double-row arrangements.
  • A quadruple-row staggered arrangement (1.27 x 1.905 mm) for board connection.
  • All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering.
  • Leaf contact construction enables smooth mating and resistance to bending.
  • Space saving mating length of 3.1 mm.
  • Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability.
  • Not mated with XH2 and XH4 Half-pitch Connectors.
Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
XH3B-3041-4A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) XH3B-3041-4A
CONNECTOR

CONNECTOR

Supplier's Site
Connector Omron Electronic Components - 58Y3302 - Newark, An Avnet Company
Chicago, IL, United States
Connector Omron Electronic Components
58Y3302
Connector Omron Electronic Components 58Y3302
Connector

Connector

Supplier's Site

Technical Specifications

  Aratas America LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number XH3B-3041-4A XH3B-3041-4A 58Y3302
Product Name XH3 Half-pitch Board-to-Board Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector Omron Electronic Components
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

XH2 Half-pitch Board-to-Board Connectors - XH2A-6841-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details
XG4 Flat Cable Connectors - XG4S-3004 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Voltage Rating 250 volts
View Details
3 suppliers