Crimped Sockets for Discrete Wires
Join the MIL Connector Series
Win Source Part Number: 1000815-XG5N-201
Category: Connectors, Interconnects>Rectan
Series: XG5N
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Package: Tube
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Omron Electronics Inc-EMC Div
Other Names: XG5N201,OR1131
Base Product Number: XG5N
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount Black Product overview: XG5N-201 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-XG5N-201 can be used for catalog matching and distributor lookup.
| Aratas America LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XG5N-201 | 1000815-XG5N-201 | 340-XG5N-201 | OR1131-ND |
| Product Name | XG5(Crimped MIL Connector Sockets for Discrete Wires) | Connectors, Interconnects - Rectangular Connectors - Housings | Electronic Connector | Rectangular Connector Housings |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |