Aratas America LLC XF3M/XF2M FPC/FFC Connector XF3M-2915-1B

Description
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Request a Quote Datasheet
Description
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XF3M/XF2M FPC/FFC Connector - XF3M-2915-1B - Aratas America LLC
Hoffman Estates, IL, United States
XF3M/XF2M FPC/FFC Connector
XF3M-2915-1B
XF3M/XF2M FPC/FFC Connector XF3M-2915-1B
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. [XF3M] Models available with 0.5-mm or 1.0-mm pitch. Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.) Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.) Models with 80 pins (multiple type) available with 0.5-mm pitch. Applicable FPC/FFC thickness of 0.3 mm. Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. [XF2M] Dual-sided contact reduces the number of parts. Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type). Halogen Free (*) * OMRON uses the following standard to determine halogen-free construction: 900 ppm max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl. XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100 XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B XF3M(1)-□□15-1D-R100 : Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100 XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100

Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact)
Rotary Backlock Connectors Provide
Improved Insertion of FPC/FFC Cables
and helps Confirm Proper Connection
with Sure Lock Feel.

[XF3M]

  • Models available with 0.5-mm or 1.0-mm pitch.
  • Models available with dual-sided contacts or upper sided. (Models with upper sided come only with a 0.5-mm pitch.)
  • Models available with gold or Tin-plated. (Tin-plated is available only with models with dual-sided contacts.)
  • Models with 80 pins (multiple type) available with 0.5-mm pitch.
  • Applicable FPC/FFC thickness of 0.3 mm.
  • Halogen Free (*)
    * OMRON uses the following standard to determine halogen-free construction: 900 ppm
    max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl.

[XF2M]

  • Dual-sided contact reduces the number of parts.
  • Applicable FPC/FFC thickness of 0.3 mm (Gold-plated type).
  • Halogen Free (*)
    * OMRON uses the following standard to determine halogen-free construction: 900 ppm
    max. for Br, 900 ppm max. for Cl, and 1,500 ppm max. for Br+Cl.

XF3M-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100
XF3M(1)-□□15-1D: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B
XF3M(1)-□□15-1D-R100: Last order Date: Mar,2027. Recommended replacement: XF3M(1)-□□15-1B-R100
XF3M-□□25-1B: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B
XF3M-□□25-1B-R100: Last order Date: Mar,2027. Recommended replacement: XF3M-□□15-1B-R100

Supplier's Site Datasheet
Connectors, Interconnects FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Electronics Inc-EMC Div Category: Connectors, Interconnects FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies Series: XF3M Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top and Bottom Pitch: 0.020" (0.50mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Omron Electronics Inc-EMC Div
Category: Connectors, Interconnects FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Series: XF3M
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Top and Bottom
Pitch: 0.020" (0.50mm)

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - Z5883DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
Z5883DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies Z5883DKR-ND
"29 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"29 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - Z5883TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
Z5883TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies Z5883TR-ND
"29 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"29 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - Z5883CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
Z5883CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies Z5883CT-ND
"29 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"29 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-XF3M-2915-1B
SMD Electronic Connector 399-XF3M-2915-1B
Conn FFC/FPC Connector SKT 29 POS 0.5mm Solder RA SMD T/R Product overview: XF3M-2915-1B from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF3M-2915-1B can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 29 POS 0.5mm Solder RA SMD T/R Product overview: XF3M-2915-1B from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF3M-2915-1B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number XF3M-2915-1B Z5883DKR-ND 399-XF3M-2915-1B
Product Name XF3M/XF2M FPC/FFC Connector Connectors, Interconnects FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector
Connector Type Wire to Board Connector FPC / FFC
Gender Female / Jack
Termination SMT
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data