The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.
"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
MIL-TYPE CONNECTOR
| Aratas America LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | XG4A-6072 | XG4A-6072-ND | 88M4970 |
| Product Name | XG4 Flat Cable Connectors | Headers, Male Pins | Mil-Type Connector Omron Electronic Components |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Geometry | Straight | ||
| Voltage Rating | 300 volts | 300 volts |