A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.
64 Position Din Connector Plug, Male Pins Through Hole
DIN CONNECTOR
| Aratas America LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | XC5G-6421 | 39-XC5G-6421-ND | 06AC0317 |
| Product Name | XC5(DIN Twin-contact Connectors) | DIN 41612 | Din Connector Omron Electronic Components |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Plug, Male Pins | DIN Connector |
| Gender | Male / Plug | ||
| Geometry | Straight | ||
| Termination | Straight DIP | ||
| Voltage Rating | 300 volts |