Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 115164-XF2L-1535-1A
Packaging: Reel - TR
Number of Positions: 15
Pitch: 0.020" (0.50mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 5.9μin (0.15μm)
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.047" (1.20mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material: Liquid Crystal Polymer (LCP), Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Temperature Range - Operating: -30°C to 85°C
Actuator Color: Brown
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
CONN FPC BOTTOM 15POS 0.5MM R/A Product overview: XF2L-1535-1A from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-XF2L-1535-1A can be used for catalog matching and distributor lookup.
"15 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 115164-XF2L-1535-1A | 399-XF2L-1535-1A | OR758TR-ND |
| Product Name | FFC, FPC (FlatFlexible) Connectors - XF2L-1535-1A | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | Solder | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | 50 volts |
| Current Rating | 0.5 amps | 0.5 amps |