"12 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"
"12 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"
FFC/FPC CONNECTOR, 12POS, 2ROW; Pitch Spacing:0.3mm; No. of Contacts:12Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | OR785TR-ND | 40T9611 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 12Pos, 2Row; Pitch Spacing Omron Electronic Components |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | |
| Current Rating | 0.2 amps |