OMRON Automation and Safety Machine Safeguarding - Safety Laser Scanner OS32C

Description
Compact size (104.5 mm height), power efficient (5 W) and light weight (1.3 kg) for longer AGV battery life 70 sets of safety zone and warning zone combinations, for complex changes in zone guarding parameters Configuration memory block, no need to reprogram after sensor replacement, minimal down time 8 Individual Sector Indicators and LED indicators, determine scanner status at a glance Easy-to-use Software Tool simplifies creation of complex zone combinations Configurable minimum object resolution of 30, 40, 50 or 70 mm, for hand and arm detection applications Reference Boundary Monitoring function, prevents unauthorized changes in the scanner position Type 3 Safety Laser Scanner complies with IEC61496-1 and IEC61496-3 Performance Level d and category 3 (ISO13849-1)
Description
Compact size (104.5 mm height), power efficient (5 W) and light weight (1.3 kg) for longer AGV battery life 70 sets of safety zone and warning zone combinations, for complex changes in zone guarding parameters Configuration memory block, no need to reprogram after sensor replacement, minimal down time 8 Individual Sector Indicators and LED indicators, determine scanner status at a glance Easy-to-use Software Tool simplifies creation of complex zone combinations Configurable minimum object resolution of 30, 40, 50 or 70 mm, for hand and arm detection applications Reference Boundary Monitoring function, prevents unauthorized changes in the scanner position Type 3 Safety Laser Scanner complies with IEC61496-1 and IEC61496-3 Performance Level d and category 3 (ISO13849-1)

Suppliers

Company
Product
Description
Supplier Links
Schaumburg, IL, USA
Machine Safeguarding - Safety Laser Scanner
OS32C
Machine Safeguarding - Safety Laser Scanner OS32C
Compact size (104.5 mm height), power efficient (5 W) and light weight (1.3 kg) for longer AGV battery life 70 sets of safety zone and warning zone combinations, for complex changes in zone guarding parameters Configuration memory block, no need to reprogram after sensor replacement, minimal down time 8 Individual Sector Indicators and LED indicators, determine scanner status at a glance Easy-to-use Software Tool simplifies creation of complex zone combinations Configurable minimum object resolution of 30, 40, 50 or 70 mm, for hand and arm detection applications Reference Boundary Monitoring function, prevents unauthorized changes in the scanner position Type 3 Safety Laser Scanner complies with IEC61496-1 and IEC61496-3 Performance Level d and category 3 (ISO13849-1)
  • Compact size (104.5 mm height), power efficient (5 W) and light weight (1.3 kg) for longer AGV battery life
  • 70 sets of safety zone and warning zone combinations, for complex changes in zone guarding parameters
  • Configuration memory block, no need to reprogram after sensor replacement, minimal down time
  • 8 Individual Sector Indicators and LED indicators, determine scanner status at a glance
  • Easy-to-use Software Tool simplifies creation of complex zone combinations
  • Configurable minimum object resolution of 30, 40, 50 or 70 mm, for hand and arm detection applications
  • Reference Boundary Monitoring function, prevents unauthorized changes in the scanner position
  • Type 3 Safety Laser Scanner complies with IEC61496-1 and IEC61496-3
  • Performance Level d and category 3 (ISO13849-1)
Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Safety Laser Scanners
Product Number OS32C
Product Name Machine Safeguarding - Safety Laser Scanner
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1066127-ND - DigiKey
Specs
Interface Description AOS102 BASIC SYSTEM
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-16V - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details
Machine Safety - Laser Scanners - 236-OS32C-SP1-DM-ND - DigiKey
Specs
Maximum Protection Zone 4 m (4.37 yd)
Maximum Warning Zone 15 m (16.4 yd)
Configurable Zones 70
View Details