OMRON Automation and Safety
Machine Safety - Laser Scanners
OS32C-SP2
Description
SP2 SAFETY LASER SCANNER
Request a Quote
Email Supplier
Datasheet
Description
SP2 SAFETY LASER SCANNER
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Laser Scanners |
|
Product Number
|
OS32C-SP2-ND |
|
Product Name
|
Machine Safety - Laser Scanners |
|
Maximum Protection Zone
|
3 m (3.28 yd)
|
|
Maximum Warning Zone
|
10 m (10.94 yd)
|
|
Configurable Zones
|
70
|
|
Scanning Angle
|
270 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Description
MICS3-CCAZ90AN1 MS3 PRO IO 9M
View Details
Application
Stationary; Mobile
Maximum Protection Zone
1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone
3 to 10 m (3.28 to 10.94 yd)
View Details
OMRON Automation and Safety
Maximum Protection Zone
4 m (4.37 yd)
Maximum Warning Zone
15 m (16.4 yd)
Configurable Zones
70
View Details