TIMER. FREE 2 YEAR RADWELL WARRANTY
SOLID-STATE TIMER, 0.1S-9990H, DPDT; Product Range:H3CA Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:9990h; No. of Timing Ranges:1Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Timers | Digital Timers |
| Product Number | 513811 | 38B606 |
| Product Name | Timer/Counter | Solid-State Timer, 0.1S-9990H, Dpdt; Product Range Omron Industrial Automation |
| Instrument Type | Timer | Timer |
| Technology | Electromechanical | Electronic |
| Functions | Delay On Timer |