Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Omron G6S-2F-Y-TR DC12 Signal Relay
Omron G6S-2F-Y-TR DC12 Signal Relay
SIGNAL RELAY, DPDT, 12VDC, 2A, SMD ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Electromechanical Relays |
| Product Number | 39-G6S-2F-Y-TRDC12CT-ND | 2132167 | 74AH4475 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays | Signal Relay, Dpdt, 12Vdc, 2A, Smd Rohs Compliant Omron |
| Mounting | PCBoard | Surface mount | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |