Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Omron G6KU-2G-Y-TR DC5 Latching Relay
Omron G6KU-2G-Y-TR DC5 Latching Relay
Omron G6KU-2G-Y-TR DC5 Latching Relay
SIGNAL RELAY, DPDT, 5VDC, 1A, SMD ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Electromechanical Relays |
| Product Number | Z5231DKR-ND | 2543149 | 82AH7363 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays | Signal Relay, Dpdt, 5Vdc, 1A, Smd Rohs Compliant Omron |
| Mounting | PCBoard | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |