Aratas America LLC Power Relays, Over 2 Amps G5LE-1-E DC5

Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z2616-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z2616-ND
Power Relays, Over 2 Amps Z2616-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1378476-G5LE-1-E DC5 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1378476-G5LE-1-E DC5
Relays - Power Relays, Over 2 Amps 1378476-G5LE-1-E DC5
Win Source Part Number: 1378476-G5LE-1-E DC5 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: G5LE-E Package: Tray Product Status: Active Base Product Number: G5LE Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Indium (AgSnIn) Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 16 A Switching Voltage: 250VAC - Max Coil Current: 79.4 mA Coil Type: Non Latching Seal Rating: Sealed - Flux Protection Coil Insulation: Class F Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 63 Ohms

Win Source Part Number: 1378476-G5LE-1-E DC5
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: G5LE-E
Package: Tray
Product Status: Active
Base Product Number: G5LE
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Tin Indium (AgSnIn)
Termination Style: PC Pin
Coil Voltage: 5VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 16 A
Switching Voltage: 250VAC - Max
Coil Current: 79.4 mA
Coil Type: Non Latching
Seal Rating: Sealed - Flux Protection
Coil Insulation: Class F
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
Operate Time: 10 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 63 Ohms

Buy Now Datasheet
Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components - 88M4298 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components
88M4298
Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components 88M4298
POWER RELAY, SPDT, 16A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:G5LE-E Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, SPDT, 16A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:G5LE-E Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number Z2616-ND 1378476-G5LE-1-E DC5 88M4298
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays, Over 2 Amps - G5NB-1A4DC24-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details