Aratas America LLC Power Relays, Over 2 Amps G5LE-1 DC12

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z1015-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z1015-ND
Power Relays, Over 2 Amps Z1015-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1060252-G5LE-1 DC12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1060252-G5LE-1 DC12
Relays - Power Relays, Over 2 Amps 1060252-G5LE-1 DC12
Win Source Part Number: 1060252-G5LE-1 DC12 Category: Relays>Power Relays, Over 2 Amps Series: G5LE Termination Style: PC Pin Package: Tray Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 500 Coil Resistance: 360 Ohms Coil Current: 33.3 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): G5Q-14 DC12; G5Q-1-DC12; G5Q-1-EU DC12; ALQ112; 1-1415899-0; JS1-12V-FG5LE-1-DC-1 2; G5LE-1-DC12; G5LE-1DC12; G5LE1DC12; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: Omron Electronics Inc-EMC Div Other Names: G5LE112DC,G5LE-1-DC1 2,Z1015,G5LE1DC12,G5 LN8000M Base Product Number: G5LE

Win Source Part Number: 1060252-G5LE-1 DC12
Category: Relays>Power Relays, Over 2 Amps
Series: G5LE
Termination Style: PC Pin
Package: Tray
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 500
Coil Resistance: 360 Ohms
Coil Current: 33.3 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): G5Q-14 DC12; G5Q-1-DC12; G5Q-1-EU DC12; ALQ112; 1-1415899-0; JS1-12V-FG5LE-1-DC-12; G5LE-1-DC12; G5LE-1DC12; G5LE1DC12;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Mfr: Omron Electronics Inc-EMC Div
Other Names: G5LE112DC,G5LE-1-DC12,Z1015,G5LE1DC12,G5LN8000M
Base Product Number: G5LE

Buy Now Datasheet
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components - 35K4530 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components
35K4530
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components 35K4530
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:G5LE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:G5LE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, G5Le Series, Power, Non Latching, Spdt, 12 Vdc, 10 A Rohs Compliant Omron - 97K0815 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, G5Le Series, Power, Non Latching, Spdt, 12 Vdc, 10 A Rohs Compliant Omron
97K0815
General Purpose Relay, G5Le Series, Power, Non Latching, Spdt, 12 Vdc, 10 A Rohs Compliant Omron 97K0815
General Purpose Relay, G5LE Series, Power, Non Latching, SPDT, 12 VDC, 10 A RoHS Compliant: Yes

General Purpose Relay, G5LE Series, Power, Non Latching, SPDT, 12 VDC, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number Z1015-ND 1060252-G5LE-1 DC12 35K4530 97K0815
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components General Purpose Relay, G5Le Series, Power, Non Latching, Spdt, 12 Vdc, 10 A Rohs Compliant Omron
Relay Type General
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers