Aratas America LLC Solid State Relays - G3VM-41LR5 G3VM-41LR5

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176516-G3VM-41LR5 Packaging: Tube Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 300mA Categories: Relays Supplier Device Package: 4-SSOP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SMD (0.165", 4.20mm) On-State Resistance (Maximum): 1.5 Ohms Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Load Voltage (V): 0V ~ 40V Parts Input Voltage (V): 1.15VDC
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176516-G3VM-41LR5 Packaging: Tube Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 300mA Categories: Relays Supplier Device Package: 4-SSOP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SMD (0.165", 4.20mm) On-State Resistance (Maximum): 1.5 Ohms Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Load Voltage (V): 0V ~ 40V Parts Input Voltage (V): 1.15VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - G3VM-41LR5 - 1176516-G3VM-41LR5 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-41LR5
1176516-G3VM-41LR5
Solid State Relays - G3VM-41LR5 1176516-G3VM-41LR5
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176516-G3VM-41LR5 Packaging: Tube Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 300mA Categories: Relays Supplier Device Package: 4-SSOP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SMD (0.165", 4.20mm) On-State Resistance (Maximum): 1.5 Ohms Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Load Voltage (V): 0V ~ 40V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176516-G3VM-41LR5
Packaging: Tube
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 300mA
Categories: Relays
Supplier Device Package: 4-SSOP
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-SMD (0.165", 4.20mm)
On-State Resistance (Maximum): 1.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Load Voltage (V): 0V ~ 40V
Parts Input Voltage (V): 1.15VDC

Buy Now
Solid State Relays - Z1625-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z1625-ND
Solid State Relays Z1625-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-41LR5
Solid State Relays - PCB Mount G3VM-41LR5
Solid State Relays - PCB Mount 40V, SPST-NO, SSOP4 SMT 300mA 1ohm 10pF

Solid State Relays - PCB Mount 40V, SPST-NO, SSOP4 SMT 300mA 1ohm 10pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-41LR5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-41LR5
Relays - Solid State Relays G3VM-41LR5
SSR RELAY SPST-NO 300MA 0-40V

SSR RELAY SPST-NO 300MA 0-40V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1176516-G3VM-41LR5 Z1625-ND G3VM-41LR5 G3VM-41LR5
Product Name Solid State Relays - G3VM-41LR5 Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Switch Configuration FormA
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - G3VM-401DY - 1176490-G3VM-401DY - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
5 suppliers
Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198833 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details