Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176530-G3VM-61AY1
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 500mA
Categories: Relays
Supplier Device Package: 4-DIP
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-DIP
On-State Resistance (Maximum): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.27VDC
MOSFET RELAY, SPST-NO, 60V, 0.5A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
Solid State Relays - PCB Mount MOS-FET RELAY
SSR RELAY SPST-NO 500MA 0-60V
| Aratas America LLC | DigiKey | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-61AY1 | Z12327-ND | 1176530-G3VM-61AY1 | G3VM-61AY1 | 76Y2590 | G3VM-61AY1 | G3VM-61AY1 |
| Product Name | G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type | Solid State Relays | Solid State Relays - G3VM-61AY1 | MOSFET RELY,SPST-NO,4DIP | Mosfet Relay, Spst-No, 60V, 0.5A; Contact Form Omron Electronic Components | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | ||||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||||
| Approvals | RoHS | RoHS |