Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774896-G3VM-401D(TR)
Series: G3VM
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 400 V
Family Name: G3VM-401D
Categories: Relays
Manufacturer Package: 4-SMT
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): SMP-1A30-4DT; G3VM-401D;
Introduction Date: April 19, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 120MA 0-400V
MOSFET Relay (Tape and Reel)
Solid State Relays - PCB Mount 400V, SPST-NO, SMD4 SMT 120mA 18ohm 40pF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 774896-G3VM-401D(TR) | G3VM-401D(TR)-ND | G3VM-401D(TR) | 40T9241 | G3VM-401D(TR) |
| Product Name | Solid State Relays - G3VM-401D(TR) | Solid State Relays | Relays - Solid State Relays | Mosfet Relay (Tape And Reel) Omron Electronic Components | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.15 volts | 1.15 volts | |||
| Switch Configuration | FormA |