Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176520-G3VM-41PR11
Packaging: Bulk
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 140mA
Categories: Relays
Supplier Device Package: 4-USOP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-SMD (0.128", 3.25mm)
On-State Resistance (Maximum): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Load Voltage (V): 0V ~ 40V
Parts Input Voltage (V): 1.15VDC
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"
Solid State Relays - PCB Mount MOSFET SS Relay 40V USOP4
SSR RELAY SPST-NO 140MA 0-40V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1176520-G3VM-41PR11 | G3VM-41PR11-ND | G3VM-41PR11 | G3VM-41PR11 |
| Product Name | Solid State Relays - G3VM-41PR11 | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | DC | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) |