"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 100V SPSTNO DIP6 SMT 2000mA 100ohm 1000pF
High Current MOS FET
Solid State Relays - PCB Mount 100V SPSTNO DIP6 SMT 2000mA 100ohm 1000pF
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 39-G3VM-101ER(TR)TR-ND | G3VM-101ER(TR) | 46Y0620 | G3VM-101ER(TR) |
| Product Name | Solid State Relays | Relays | High Current Mos Fet Omron Electronic Components | Solid State Relays - PCB Mount |
| Mounting | PCBoard | |||
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 230 F (-40 to 110 C) | -4 to 149 F (-20 to 65 C) |