Aratas America LLC Parametric search MOS FET Relays G3VM-41GR6

Description
G3VM-41GR6
Request a Quote
Description
G3VM-41GR6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G3VM-41GR6 is a MOS FET relay in an SOP 4-pin package designed for surface mounting, with a load voltage rating of 40 V and a continuous load current of 120 mA. It features a low ON-resistance of 10 Ω and a low output capacitance of 1 pF, achieving a low C × R value of 10 pF·Ω. The relay supports a dielectric strength of 1500 Vrms AC for 1 minute between input and output, with an ambient operating temperature range of -20 to +85 °C and a connection temperature limit of 125 °C. Turn-on and turn-off times are specified at 0.5 ms maximum under recommended operating conditions.

Datasheet Summary
Powered by GS/AI

The G3VM-41GR6 is a MOS FET relay in an SOP 4-pin package designed for surface mounting, with a load voltage rating of 40 V and a continuous load current of 120 mA. It features a low ON-resistance of 10 Ω and a low output capacitance of 1 pF, achieving a low C × R value of 10 pF·Ω. The relay supports a dielectric strength of 1500 Vrms AC for 1 minute between input and output, with an ambient operating temperature range of -20 to +85 °C and a connection temperature limit of 125 °C. Turn-on and turn-off times are specified at 0.5 ms maximum under recommended operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Hoffman Estates, IL, United States
Parametric search MOS FET Relays
G3VM-41GR6
Parametric search MOS FET Relays G3VM-41GR6
G3VM-41GR6

G3VM-41GR6

Supplier's Site Datasheet
Solid State Relays - Z2079-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2079-ND
Solid State Relays Z2079-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - G3VM-41GR6 - 1176509-G3VM-41GR6 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-41GR6
1176509-G3VM-41GR6
Solid State Relays - G3VM-41GR6 1176509-G3VM-41GR6
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176509-G3VM-41GR6 Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Categories: Relays Supplier Device Package: 4-SOP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 40V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176509-G3VM-41GR6
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 4-SOP
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 40V
Parts Input Voltage (V): 1.15VDC

Buy Now
Relays - Solid State Relays - G3VM-41GR6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-41GR6
Relays - Solid State Relays G3VM-41GR6
SSR RELAY SPST-NO 120MA 0-40V

SSR RELAY SPST-NO 120MA 0-40V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-41GR6
Solid State Relays - PCB Mount G3VM-41GR6
Solid State Relays - PCB Mount 40V, SPST-NO, SOP4 SMT 120mA 10ohm 1pF

Solid State Relays - PCB Mount 40V, SPST-NO, SOP4 SMT 120mA 10ohm 1pF

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.12A, 40V, Smd; Contact Form Omron Electronic Components - 04M9665 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.12A, 40V, Smd; Contact Form Omron Electronic Components
04M9665
Mosfet Relay, Spst-No, 0.12A, 40V, Smd; Contact Form Omron Electronic Components 04M9665
MOSFET RELAY, SPST-NO, 0.12A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.12A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-41GR6 Z2079-ND 1176509-G3VM-41GR6 G3VM-41GR6 G3VM-41GR6 04M9665
Product Name Parametric search MOS FET Relays Solid State Relays Solid State Relays - G3VM-41GR6 Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.12A, 40V, Smd; Contact Form Omron Electronic Components
Mounting PCBoard PCBoard; SMD Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -13 to 140 F (-25 to 60 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-402F(TR) - 774901-G3VM-402F(TR) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers
Solid State Relays - Z1043-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers