Aratas America LLC G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type G3VM-101FR

Description
The highest class load current of MOS FET Relays realized with DIP8 package Contact form: 1a (SPST-NO) Load voltage: 60 V, 100 V, 200 V, 400 V, or 600 V 60-V Relay: Continuous load current of 5 A (10 A) max. * 100-V Relay: Continuous load current of 3 A (6 A) max. * 200-V Relay: Continuous load current of 1.5 A (3 A) max. * 400-V Relay: Continuous load current of 0.4 A (0.8 A) max. * 600-V Relay: Continuous load current of 0.6 A (1.2 A) max. * * Values in parentheses are for connection C.
Request a Quote Datasheet
Description
The highest class load current of MOS FET Relays realized with DIP8 package Contact form: 1a (SPST-NO) Load voltage: 60 V, 100 V, 200 V, 400 V, or 600 V 60-V Relay: Continuous load current of 5 A (10 A) max. * 100-V Relay: Continuous load current of 3 A (6 A) max. * 200-V Relay: Continuous load current of 1.5 A (3 A) max. * 400-V Relay: Continuous load current of 0.4 A (0.8 A) max. * 600-V Relay: Continuous load current of 0.6 A (1.2 A) max. * * Values in parentheses are for connection C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type - G3VM-101FR - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type
G3VM-101FR
G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type G3VM-101FR
The highest class load current of MOS FET Relays realized with DIP8 package Contact form: 1a (SPST-NO) Load voltage: 60 V, 100 V, 200 V, 400 V, or 600 V 60-V Relay: Continuous load current of 5 A (10 A) max. * 100-V Relay: Continuous load current of 3 A (6 A) max. * 200-V Relay: Continuous load current of 1.5 A (3 A) max. * 400-V Relay: Continuous load current of 0.4 A (0.8 A) max. * 600-V Relay: Continuous load current of 0.6 A (1.2 A) max. * * Values in parentheses are for connection C.

The highest class load current of
MOS FET Relays realized with
DIP8 package

  • Contact form: 1a (SPST-NO)
  • Load voltage: 60 V, 100 V, 200 V, 400 V, or 600 V
  • 60-V Relay: Continuous load current of 5 A (10 A) max. *
  • 100-V Relay: Continuous load current of 3 A (6 A) max. *
  • 200-V Relay: Continuous load current of 1.5 A (3 A) max. *
  • 400-V Relay: Continuous load current of 0.4 A (0.8 A) max. *
  • 600-V Relay: Continuous load current of 0.6 A (1.2 A) max. *

* Values in parentheses are for connection C.

Supplier's Site Datasheet
Solid State Relays - Z12314-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z12314-ND
Solid State Relays Z12314-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, Spst-No, 3A, 100V, Smd; Contact Form Omron Electronic Components - 50AC4047 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 3A, 100V, Smd; Contact Form Omron Electronic Components
50AC4047
Mosfet Relay, Spst-No, 3A, 100V, Smd; Contact Form Omron Electronic Components 50AC4047
MOSFET RELAY, SPST-NO, 3A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:3A; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 3A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:3A; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-101FR
Solid State Relays - PCB Mount G3VM-101FR
Solid State Relays - PCB Mount DIP8 100V 3A 9.66x3.65x6.4mm

Solid State Relays - PCB Mount DIP8 100V 3A 9.66x3.65x6.4mm

Buy Now Datasheet
Relays - Solid State Relays - G3VM-101FR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-101FR
Relays - Solid State Relays G3VM-101FR
SSR RELAY SPST-NO 3A 0-100V

SSR RELAY SPST-NO 3A 0-100V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-101FR Z12314-ND 50AC4047 G3VM-101FR G3VM-101FR
Product Name G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type Solid State Relays Mosfet Relay, Spst-No, 3A, 100V, Smd; Contact Form Omron Electronic Components Solid State Relays - PCB Mount Relays - Solid State Relays
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 230 F (-40 to 110 C) -40 to 230 F (-40 to 110 C)
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-21LR(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - G3VM-401DY(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type - G3VM-61G3 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers