Aratas America LLC G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type G3VM-31WR

Description
New Non-Leaded, High-Current P-SON Package Load voltages 30 V/60 V/100 V/200 V. 30 V relay: Continuous load current of 4.5 A max. 60 V relay: Continuous load current of 3 A max. 100 V relay: Continuous load current of 2 A max. 200 V relay: Continuous load current of 0.35 A max. High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet
Description
New Non-Leaded, High-Current P-SON Package Load voltages 30 V/60 V/100 V/200 V. 30 V relay: Continuous load current of 4.5 A max. 60 V relay: Continuous load current of 3 A max. 100 V relay: Continuous load current of 2 A max. 200 V relay: Continuous load current of 0.35 A max. High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type - G3VM-31WR - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type
G3VM-31WR
G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type G3VM-31WR
New Non-Leaded, High-Current P-SON Package Load voltages 30 V/60 V/100 V/200 V. 30 V relay: Continuous load current of 4.5 A max. 60 V relay: Continuous load current of 3 A max. 100 V relay: Continuous load current of 2 A max. 200 V relay: Continuous load current of 0.35 A max. High Ambient operating temperature: -40°C to +110°C

New Non-Leaded, High-Current
P-SON Package

  • Load voltages 30 V/60 V/100 V/200 V.
  • 30 V relay: Continuous load current of 4.5 A max.
  • 60 V relay: Continuous load current of 3 A max.
  • 100 V relay: Continuous load current of 2 A max.
  • 200 V relay: Continuous load current of 0.35 A max.
  • High Ambient operating temperature: -40°C to +110°C
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Solid State Relays
Product Number G3VM-31WR
Product Name G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type
Operating Temp -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z915-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-353G(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid State Relays - G3VM-401D(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-201G1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers