Aratas America LLC Solid State Relays G3VM-2FL

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2711-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2711-ND
Solid State Relays Z2711-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-2FL - 1176446-G3VM-2FL - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-2FL
1176446-G3VM-2FL
Solid State Relays - G3VM-2FL 1176446-G3VM-2FL
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176446-G3VM-2FL Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Categories: Relays Supplier Device Package: 4-SMD Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176446-G3VM-2FL
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 4-SMD
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC

Buy Now
Ssr, Mosfet, 350V, 100Ma; Contact Form Omron Electronic Components - 04M9613 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 350V, 100Ma; Contact Form Omron Electronic Components
04M9613
Ssr, Mosfet, 350V, 100Ma; Contact Form Omron Electronic Components 04M9613
SSR, MOSFET, 350V, 100mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:100mA; MOSFET Relay Package Style:SMD-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

SSR, MOSFET, 350V, 100mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:100mA; MOSFET Relay Package Style:SMD-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-2FL
Solid State Relays - PCB Mount G3VM-2FL
Solid State Relays - PCB Mount 350V, SPST-NO, SMD4 SMT 120mA 22ohm 40pF

Solid State Relays - PCB Mount 350V, SPST-NO, SMD4 SMT 120mA 22ohm 40pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-2FL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-2FL
Relays - Solid State Relays G3VM-2FL
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z2711-ND 1176446-G3VM-2FL 04M9613 G3VM-2FL G3VM-2FL
Product Name Solid State Relays Solid State Relays - G3VM-2FL Ssr, Mosfet, 350V, 100Ma; Contact Form Omron Electronic Components Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 40A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0296 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Solid State Relays - 39-G3VM-21MT(TR01)CT-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
Electromechanical Interface Relays - 1025523 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ce; RoHS
View Details