"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040536-G3VM-21HR
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 2.5A
Voltage - Load: 0 to 20 V
Categories: Relays
Status: Active
Max On Resistance: 50 mOhm
Case / Package: 6-SOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Test & Measurement, Communications & Networking
Solid State Relays - PCB Mount 20V SPST-NO SOP6 SMT 2500mA .02ohm 1000pF
SSR RELAY SPST-NO 2.5A 0-20V
SSR, MOSFET, 20V, 250mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:2.5A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | Z2949-ND | 1040536-G3VM-21HR | G3VM-21HR | G3VM-21HR | 26R9862 |
| Product Name | Solid State Relays | Solid State Relays - G3VM-21HR | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ssr, Mosfet, 20V, 250Ma; Contact Form Omron Electronic Components |
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.33 volts | 1.33 volts |