"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176436-G3VM-21BR
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 4A
Categories: Relays
Supplier Device Package: 6-DIP
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 50 mOhms
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 20V
Parts Input Voltage (V): 1.33VDC
Solid State Relays - PCB Mount 20V SPST-NO DIP6 PCB 4000mA 20ohm 1000pF
High Current MOS FET
SSR RELAY SPST-NO 4A 0-20V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | Z3520-ND | 1176436-G3VM-21BR | G3VM-21BR | 46Y0624 | G3VM-21BR |
| Product Name | Solid State Relays | Solid State Relays - G3VM-21BR | Solid State Relays - PCB Mount | High Current Mos Fet Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |