Aratas America LLC Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components G2RL1AEDC12

Description
RELAY, SPST-NO, 250VAC, 24VDC, 12A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 250VAC, 24VDC, 12A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components - 27C4649 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components
27C4649
Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components 27C4649
RELAY, SPST-NO, 250VAC, 24VDC, 12A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 24VDC, 12A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 27C4649
Product Name Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
G2R PCB Power Relay - G2R-2A - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 2577362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
AC Coil Voltage 230 volts
View Details