Omron G2RL-1A-CF DC12 Power Relay
Omron G2RL-1A-CF DC12 Power Relay
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
POWER RELAY, SPST-NO, 12VDC, 12A, THT ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6838845 | 6838845P | Z2518-ND | 74AH4373 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Power Relay, Spst-No, 12Vdc, 12A, Tht Rohs Compliant Omron |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Mounting | PCBoard; Pcb mount | PCBoard | ||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) | |
| Throw | Single Throw | Single Throw |