Aratas America LLC G2RL PCB Power Relay G2RL-1-E-ASI

Description
Low profile power relay with 15.7 mm height, ideal for incorporation in miniature equipments A wide variety of single pole, double pole, high-capacity (16 A) type and high-sensitivity type (250 mW) relays are available. IEC/EN 60335-1 conformed. (-HA Model) Satisfies ambient operating temperature requirement of 85°C and 105°C (-CV Model). Clearance and creepage distance: 8 mm / 8 mm min. G2RL-1(A)-E-ASI: TV3 rating models available. Conforms to IEC/EN60079-1, IEC/EN60079-15. (Except G2RL-1(A)-H, G2RL-1A-E-CV(-HA) Models) (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed. Reduced power consumption with voltage holding and pulse width modulation (PWM) control (only for G2RL-@-PW1 model).
Request a Quote Datasheet
Description
Low profile power relay with 15.7 mm height, ideal for incorporation in miniature equipments A wide variety of single pole, double pole, high-capacity (16 A) type and high-sensitivity type (250 mW) relays are available. IEC/EN 60335-1 conformed. (-HA Model) Satisfies ambient operating temperature requirement of 85°C and 105°C (-CV Model). Clearance and creepage distance: 8 mm / 8 mm min. G2RL-1(A)-E-ASI: TV3 rating models available. Conforms to IEC/EN60079-1, IEC/EN60079-15. (Except G2RL-1(A)-H, G2RL-1A-E-CV(-HA) Models) (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed. Reduced power consumption with voltage holding and pulse width modulation (PWM) control (only for G2RL-@-PW1 model).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G2RL PCB Power Relay - G2RL-1-E-ASI - Aratas America LLC
Hoffman Estates, IL, United States
G2RL PCB Power Relay
G2RL-1-E-ASI
G2RL PCB Power Relay G2RL-1-E-ASI
Low profile power relay with 15.7 mm height, ideal for incorporation in miniature equipments A wide variety of single pole, double pole, high-capacity (16 A) type and high-sensitivity type (250 mW) relays are available. IEC/EN 60335-1 conformed. (-HA Model) Satisfies ambient operating temperature requirement of 85°C and 105°C (-CV Model). Clearance and creepage distance: 8 mm / 8 mm min. G2RL-1(A)-E-ASI: TV3 rating models available. Conforms to IEC/EN60079-1, IEC/EN60079-15. (Except G2RL-1(A)-H, G2RL-1A-E-CV(-HA) Models) (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed. Reduced power consumption with voltage holding and pulse width modulation (PWM) control (only for G2RL-@-PW1 model).

Low profile power relay
with 15.7 mm height, ideal for
incorporation in miniature
equipments

  • A wide variety of single pole, double pole, high-capacity (16 A) type and high-sensitivity type (250 mW) relays are available.
  • IEC/EN 60335-1 conformed. (-HA Model)
  • Satisfies ambient operating temperature requirement of 85°C and 105°C (-CV Model).
  • Clearance and creepage distance: 8 mm / 8 mm min.
  • G2RL-1(A)-E-ASI: TV3 rating models available.
  • Conforms to IEC/EN60079-1, IEC/EN60079-15.
    (Except G2RL-1(A)-H, G2RL-1A-E-CV(-HA) Models)
    (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed.
    (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.
  • Reduced power consumption with voltage holding and pulse width modulation (PWM) control (only for G2RL-@-PW1 model).
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category High Voltage Relays
Product Number G2RL-1-E-ASI
Product Name G2RL PCB Power Relay
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 2778722 - RS Components, Ltd.
Aratas America LLC
Specs
DC Coil Voltage 24 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Power Relays, Over 2 Amps - G2R-2A-DC24 - 1060148-G2R-2A-DC24 - Win Source Electronics
Specs
DC Coil Voltage 24 volts
Resistance 1100 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers
G2R PCB Power Relay - G2R-1A - Aratas America LLC
Specs
Mounting PCB
View Details