General Purpose Relays Power PCB Relay SPDT 12VDC Class F
Plugin,12.5x28.8mm Power Relays ROHS
POWER RELAY, SPDT, 12VDC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC PinRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | G2RL-1-DC12 | G2RL-1-DC12 | 07C7668 |
| Product Name | General Purpose Relays | Relays >> Power Relays | Power Relay, Spdt, 12Vdc, 12A, Tht; Contact Configuration Omron Electronic Components |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 12 volts | 12 volts | |
| Mounting | Socket or Plug-in Style | PCBoard; Through Hole |