Aratas America LLC Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components G2R1AC24

Description
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components - 89C5090 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components
89C5090
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components 89C5090
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 89C5090
Product Name Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Poles Double Pole (DP)
Throw Single Throw
AC Coil Voltage 220 volts
View Details
Power Relays, Over 2 Amps - G2RL-1A-E-CV DC12 - 919430-G2RL-1A-E-CV DC12 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
5 suppliers
250A High Voltage Direct Current Relay - CHEV-H250E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details