Win Source Part Number: 1350463-G2R-24-AC120
Category: Relays - Power Relays, Over 2 Amps
Series: G2R
Termination Style: PC Pin
Package: Tray
Contact Form: DPDT (2 Form C)
Contact Material: Silver Alloy
Standard Package: 100
Coil Resistance: 6.5 kOhms
Coil Current: 7.5 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 4 A
Switching Voltage: 380VAC, 125VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Must Operate Voltage: 96 VAC
Must Release Voltage: 36 VAC
HTSUS: 8536.49.0050
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: G2R
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
PCB POWER RELAY / Omron Electronic Components
RELAY GEN PURPOSE DPDT 4A 120V
General Purpose Relays Power PCB Relay 120V DPDT Sealed GP Type
5 A (Max.) , 380 VAC, 125 VDC Voltage Rating, Power PCB Relay
High Isolation (minimum 8 mm coil to contact spacing), general purpose PCB relays. Contacts Rated (Resistive): 10 A @ 250 VAC, 30 VDC (SPDT) and 5 A @ 250 VAC, 30 VDC (DPDT). Sealed and semi-sealed versions available. Coil Power: 530 mW (DC), 0.9 VA (AC). Operate Time: 15 ms max. Release Time: 10 ms max. (AC), 5 ms max. (DC). Dimensions (L × W × H): 1.14" × 051" × 1.0" (29 × 13 × 25.4 mm). Note : T versions are quick connect type; upper mount bracket.
Features
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1350463-G2R-24-AC120 | 52F3689 | 36M5309 | G2R-24-AC120 | G2R-24-AC120 | 70176212 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components | Pcb Power Relay / Omron Electronic Components Omron Electronic Components | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Power;DPDT;Cur-Rtg 5A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;PCB Mnt |
| Resistance | 6500 ohms | |||||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | PCBoard | ||
| Features | Latching | |||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw |