Aratas America LLC
Flow Sensors - Industrial
D6F-20A5-000
Description
SENSOR FLOW AIR 0~20 LPM
Request a Quote
Email Supplier
Datasheet
Description
SENSOR FLOW AIR 0~20 LPM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
Z2207-ND |
|
Product Name
|
Flow Sensors - Industrial |
|
Product Standards
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Aichi Tokei Denki Co., Ltd.
Meter Technology
Ultrasonic
Meter Type
Volumetric Flow Meter
End Fittings
In-line Flanged
View Details
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
In-line Threaded; FNPT
Operating Pressure
15 psi (10.56 m H2O)
View Details
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
Gas Volumetric Flow Rate
3.53E-4 to 0.1766 SCFM (6.00E-4 to 0.3001 m³/hr)
Accuracy
5 ±%
View Details
Meter Type
Volumetric Flow Meter
Pipe Diameter
0.38 inch (9.53 mm)
Process Media Type
Liquid
View Details