OMRON Automation and Safety Machine Safeguarding - Guardlocking Interlock Safety Switches D4NL

Description
Guard Lock Safety-Door Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-19; UL508; CSA C22.2 No.14; GB14048.5 Best-selling guard lock safety-door switch available in several compact, multi-contact models Selectable Operation Key insertion direction and adjustable mounting ensure installation flexibility Built-in switches with multiple-contact construction are available Key holding force of 1,300 N minimum Can be used for either standard loads or microloads Lineup includes models with a conduit size of M20 IP67 degree of protection Variety of metallic heads available
Description
Guard Lock Safety-Door Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-19; UL508; CSA C22.2 No.14; GB14048.5 Best-selling guard lock safety-door switch available in several compact, multi-contact models Selectable Operation Key insertion direction and adjustable mounting ensure installation flexibility Built-in switches with multiple-contact construction are available Key holding force of 1,300 N minimum Can be used for either standard loads or microloads Lineup includes models with a conduit size of M20 IP67 degree of protection Variety of metallic heads available

Suppliers

Company
Product
Description
Supplier Links
Schaumburg, IL, USA
Machine Safeguarding - Guardlocking Interlock Safety Switches
D4NL
Machine Safeguarding - Guardlocking Interlock Safety Switches D4NL
Guard Lock Safety-Door Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-19; UL508; CSA C22.2 No.14; GB14048.5 Best-selling guard lock safety-door switch available in several compact, multi-contact models Selectable Operation Key insertion direction and adjustable mounting ensure installation flexibility Built-in switches with multiple-contact construction are available Key holding force of 1,300 N minimum Can be used for either standard loads or microloads Lineup includes models with a conduit size of M20 IP67 degree of protection Variety of metallic heads available

Guard Lock Safety-Door Switch

Safety category 4

Meets Standards

EN60947-5-1; GS-ET-19; UL508; CSA C22.2 No.14; GB14048.5

  • Best-selling guard lock safety-door switch available in several compact, multi-contact models
  • Selectable Operation Key insertion direction and adjustable mounting ensure installation flexibility
  • Built-in switches with multiple-contact construction are available
  • Key holding force of 1,300 N minimum
  • Can be used for either standard loads or microloads
  • Lineup includes models with a conduit size of M20
  • IP67 degree of protection
  • Variety of metallic heads available
Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Noncontact Safety Interlock Switches
Product Number D4NL
Product Name Machine Safeguarding - Guardlocking Interlock Safety Switches
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6070811-ND - DigiKey
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Current Rating 0.2000 amps
View Details
RFID safety sensor eloProtect E with housing 165 - 165 ESK 00 - elobau U.S., Inc.
Specs
Features Magnetically Coded Actuator (optional feature); Tamper Resistant
Operating Temperature -13 to 158 F (-25 to 70 C)
International Approvals IP 67
View Details
Interlock Switches - 2170-SI-RFST-HP8-ND - DigiKey
Banner Engineering Corp.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Current Rating 0.1000 amps
DC Voltage Rating 24 volts
View Details
2 suppliers
Interlock Switches - Z6012-ND - DigiKey
OMRON Automation and Safety
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Current Rating 0.5000 amps
DC Voltage Rating 24 volts
View Details