OMRON Automation and Safety Machine Safeguarding - Safety Limit Switches D4N-[]R

Description
Pull-Reset Safety Limit Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors) Lineup includes three-contact models with 2NC/1NO and 3NC contact forms in addition to the previous 1NC/1NO, and 2NC contact forms M12-connector models are available, saving on labor and simplifying replacement Standardized gold-clad contacts provide high contact reliability. Can be used with both standard loads and micro-loads Conforms to EN115, EN81-1 and EN81-2 Certified standards: UL, EN (TUV), and CCC
Description
Pull-Reset Safety Limit Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors) Lineup includes three-contact models with 2NC/1NO and 3NC contact forms in addition to the previous 1NC/1NO, and 2NC contact forms M12-connector models are available, saving on labor and simplifying replacement Standardized gold-clad contacts provide high contact reliability. Can be used with both standard loads and micro-loads Conforms to EN115, EN81-1 and EN81-2 Certified standards: UL, EN (TUV), and CCC

Suppliers

Company
Product
Description
Supplier Links
Schaumburg, IL, USA
Machine Safeguarding - Safety Limit Switches
D4N-[]R
Machine Safeguarding - Safety Limit Switches D4N-[]R
Pull-Reset Safety Limit Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors) Lineup includes three-contact models with 2NC/1NO and 3NC contact forms in addition to the previous 1NC/1NO, and 2NC contact forms M12-connector models are available, saving on labor and simplifying replacement Standardized gold-clad contacts provide high contact reliability. Can be used with both standard loads and micro-loads Conforms to EN115, EN81-1 and EN81-2 Certified standards: UL, EN (TUV), and CCC

Pull-Reset Safety Limit Switch

Safety category 4

Meets Standards

EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5

  • Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors)
  • Lineup includes three-contact models with 2NC/1NO and 3NC contact forms in addition to the previous 1NC/1NO, and 2NC contact forms
  • M12-connector models are available, saving on labor and simplifying replacement
  • Standardized gold-clad contacts provide high contact reliability. Can be used with both standard loads and micro-loads
  • Conforms to EN115, EN81-1 and EN81-2
  • Certified standards: UL, EN (TUV), and CCC
Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Noncontact Safety Interlock Switches
Product Number D4N-[]R
Product Name Machine Safeguarding - Safety Limit Switches
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1069573-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
Current Rating 0.1000 amps
View Details
Honeywell FF Series Safety Switch and Actuator, red ABS, 2NC/1NO, dc, 3 m pre-wired - FF5-21-DC-03 - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NO Contacts 1
NC Contacts 2
View Details
RFID safety sensor eloProtect E with housing 153 - 153 ESK 00 - elobau U.S., Inc.
Specs
Features Magnetically Coded Actuator (optional feature); Tamper Resistant
Operating Temperature -13 to 158 F (-25 to 70 C)
International Approvals IP 67
View Details
Interlock Switches - Z7409-ND - DigiKey
OMRON Automation and Safety
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Current Rating 0.2000 amps
DC Voltage Rating 24 volts
View Details
2 suppliers