Safety-Door Switch
Safety category 4
Meets Standards
EN60947-5-1; GS-ET-15; SUVA; UL508; CSA C22.2 No.14; GB14048.5
The special operation key activates a direct opening mechanism to open the contacts and shut off control circuits when protective doors are opened on machine tools or other equipment
Conforms to EN (TUV) standards corresponding to the CE marking
Certified by UL and CSA standards
The Switch contact is opened by a direct opening mechanism (NC- contacts only) when the protective cover is opened
Malfunctions and false operation prevented by special Operation Key
Wide temperature range specifications: -40 to 80°C
Degree of protection of the switch box: IP67 (EN60947-5-1)
Series includes models with gold-plated contacts for handling microloads
A Rapid Delivery Product: Select models are available for shipment today or within 3 to 5 days
Safety-Door Switch
Safety category 4
Meets Standards
EN60947-5-1; GS-ET-15; SUVA; UL508; CSA C22.2 No.14; GB14048.5
- The special operation key activates a direct opening mechanism to open the contacts and shut off control circuits when protective doors are opened on machine tools or other equipment
- Conforms to EN (TUV) standards corresponding to the CE marking
- Certified by UL and CSA standards
- The Switch contact is opened by a direct opening mechanism (NC- contacts only) when the protective cover is opened
- Malfunctions and false operation prevented by special Operation Key
- Wide temperature range specifications: -40 to 80°C
- Degree of protection of the switch box: IP67 (EN60947-5-1)
- Series includes models with gold-plated contacts for handling microloads
- A Rapid Delivery Product: Select models are available for shipment today or within 3 to 5 days