Aratas America LLC Snap Action, Limit Switches D2F-L20-A1

Description
SWITCH SNAP ACTION SPDT
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - D2F-L20-A1-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
D2F-L20-A1-ND
Snap Action, Limit Switches D2F-L20-A1-ND
SWITCH SNAP ACTION SPDT

SWITCH SNAP ACTION SPDT

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-L20-A1
Basic / Snap Action Switches D2F-L20-A1
Basic / Snap Action Switches Subminiature

Basic / Snap Action Switches Subminiature

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number D2F-L20-A1-ND D2F-L20-A1
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Standards and Certifications RoHS RoHS
Operating Temp -13 to 149 F (-25 to 65 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Mechanical Life 1.00E6 #
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-JJHH0UG200NCNMRDKR-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details