Win Source Part Number: 1356625-D2F-01L-T
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: D2F
Package: Tray
Product Status: Active
Base Product Number: D2F
Mounting Type: Through Hole
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Ingress Protection: IP40
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - DC: 30 V
Actuator Type: Lever, Straight
Termination Style: PC Pin
Mechanical Life: 1,000,000 Cycles
Electrical Life: 100,000 Cycles
Operating Force: 80gf
Release Force: 5.099gf
Operating Position: 0.268" (6.8mm)
Differential Travel: 0.020" (0.5mm)
Overtravel: 0.022" (0.55mm)
SWITCH SNAP ACT SPDT 100MA 30V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1356625-D2F-01L-T | Z12950-ND | D2F-01L-T |
| Product Name | Switches - Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) |