Aratas America LLC KEYCAP 12MM SG BLK FITS 12MM SER B32-1310

Description
KEYCAP 12MM SG BLK FITS 12MM SER
Request a Quote
Description
KEYCAP 12MM SG BLK FITS 12MM SER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KEYCAP 12MM SG BLK FITS 12MM SER - B32-1310 - Heilind Electronics, Inc.
Wilmington, MA, United States
KEYCAP 12MM SG BLK FITS 12MM SER
B32-1310
KEYCAP 12MM SG BLK FITS 12MM SER B32-1310
KEYCAP 12MM SG BLK FITS 12MM SER

KEYCAP 12MM SG BLK FITS 12MM SER

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Touch Switches and Tactile Switches
Product Number B32-1310
Product Name KEYCAP 12MM SG BLK FITS 12MM SER
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1301.9316.24TR-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hardware - AT4135B - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers