Surface-Mounting Slide DIP Switches with
High Contact Reliability
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches 3P Knife-Edge, 2.3mm Slide SMT Raised-Act
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, 3, SPST, RAISED SLIDE; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
DIP SW, SPST, 0.025A, 25VDC, 3POS, SMD ROHS COMPLIANT: YES
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SN-3104 | SW1473-ND | A6SN-3104 | A6SN-3104 | 40T8864 | 74AH4084 |
| Product Name | A6SN Slide DIP Switch | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, 3, Spst, Raised Slide; No. Of Circuits Omron Electronic Components | Dip Sw, Spst, 0.025A, 25Vdc, 3Pos, Smd Rohs Compliant Omron |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Switch Dimensions | 4.45 x 9.6 x 7.5 mm | |||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Other Terminal Type | SMD | |||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |