7.2 mm Square Miniature Rotary DIP
Switches
Dip Switch Hexadecimal 16 Position Surface Mount, Right Angle Rotary for Tool Actuator 25mA 24VDC
Dip Switch Hexadecimal 16 Position Surface Mount, Right Angle Rotary for Tool Actuator 25mA 24VDC
Dip Switch Hexadecimal 16 Position Surface Mount, Right Angle Rotary for Tool Actuator 25mA 24VDC
DIP Switches/SIP Switches SMT 5x2 Terminal 16P Side-Act, Flat, Wht
SWITCH ROTARY DIP HEX 25MA 24V
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6KSV-164RF-P | 39-A6KSV-164RF-PTR-ND | A6KSV-164RF-P | A6KSV-164RF-P |
| Product Name | A6K/A6KS Rotay DIP Switch | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 16 | |||
| Switch Dimensions | 3 x 7.2 x 7.43 mm | |||
| Terminal Type | Other Terminal Type | Surface Mount Technology | ||
| Other Terminal Type | SMD | |||
| Actuator Specifications | Slide Actuator(s) |