SWITCH SNAP ACTION SPDT 20A 125V
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 8279087 | SW1079-ND | A-20GV2-B |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Certifications / Approvals | RoHS Compliant | ||
| Contact Type | Momentary Contact | ||
| Connections | Screw Terminal; Screw Terminal |