SWITCH SNAP ACTION SPDT 20A 125V
OMRON , LIMIT SWITCH, ROLLER, 10AMP, 125VAC, 1NO/NC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | Z6617-ND | A-20GQ21-B | 480087 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Screw Terminal; Screw Terminal | ||
| Operating Temp | -25 to 80 C (-13 to 176 F) |