· The module supports 4 channels voltage signal output
· Output range:0~5VDC, 0~10VDC, ±5VDC, ±10VDC, 16 bits resolution.
· The module carries with 4 analog output LED indicators
· Module output signal is a single-end common ground output.
· Module high speed redundant backplane bus with pluggable terminal blocks.
| Sichuan Odot Automation System Co., Ltd. | |
|---|---|
| Product Category | Data Input Modules |
| Product Number | DT-4164 |
| Product Name | DT-4164 Analog Voltage Output Module 4AO |
| Form Factor | DIN Rail |