Sichuan Odot Automation System Co., Ltd. DT-3364 Analog Voltage Input Module 4AI DT-3364

Description
· The module supports 4 channels of voltage signal input. · Input range: 0~5VDC, 0~10VDC, -5VDC~5VDC, -10VDC~10VDC voltage signal input, with 16 bits resolution. · The module carries with 4 analog input channel LED indicator · The module input signal is isolated between channels; · Module high speed redundant backplane bus with pluggable terminal blocks.
Request a Quote Datasheet
Description
· The module supports 4 channels of voltage signal input. · Input range: 0~5VDC, 0~10VDC, -5VDC~5VDC, -10VDC~10VDC voltage signal input, with 16 bits resolution. · The module carries with 4 analog input channel LED indicator · The module input signal is isolated between channels; · Module high speed redundant backplane bus with pluggable terminal blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DT-3364 Analog Voltage Input Module 4AI - DT-3364 - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
DT-3364 Analog Voltage Input Module 4AI
DT-3364
DT-3364 Analog Voltage Input Module 4AI DT-3364
· The module supports 4 channels of voltage signal input. · Input range: 0~5VDC, 0~10VDC, -5VDC~5VDC, -10VDC~10VDC voltage signal input, with 16 bits resolution. · The module carries with 4 analog input channel LED indicator · The module input signal is isolated between channels; · Module high speed redundant backplane bus with pluggable terminal blocks.

· The module supports 4 channels of voltage signal input.
· Input range: 0~5VDC, 0~10VDC, -5VDC~5VDC, -10VDC~10VDC voltage signal input, with 16 bits resolution.
· The module carries with 4 analog input channel LED indicator
· The module input signal is isolated between channels;
· Module high speed redundant backplane bus with pluggable terminal blocks.

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Data Input Modules
Product Number DT-3364
Product Name DT-3364 Analog Voltage Input Module 4AI
Form Factor DIN Rail
Application General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
Network Options Ethernet; DeviceNet; Profibus
Unlock Full Specs
to access all available technical data