Sichuan Odot Automation System Co., Ltd. PROFINET Network Adapter DN-8032-L

Description
· The DN8032-L network adapter supports standard PROFINET IO Device protocol, and it supports dual network port switch cascade function; · The module supports up to 32 IO modules expansion, the maximum input of process data is 1440 bytes (Each submodule is 1 byte and is associated with the state of the input data). and the maximum output is 1440 bytes (Each submodule is 1 byte and is associated with the state of the output data), flexible selection of IO modules to be paired with adapter; · The module not supports the MRP media redundancy and the redundant ring network, it supports RT real-time communication mode, RT real-time communication minimum period is 1ms; · Module high speed redundant backplane bus, and the refresh cycle of full load is 0.6ms; · Module two-stage installation is more convenient, staggered layout spring light guide terminals, and the terminal is pluggable, it is easy to maintenance and replacement, the wiring diameter is 0.2mm² (AWG 24) ~ 1.5mm² (AWG 16); · The internal bus and system power and field power are completely isolated, avoid field equipment signals interfering with module internal communications; · The module supports communication diagnostics, extended module diagnostic function, with indicator lights such as operating status and communication status; · The OLED screen can view the module related parameters, it can acquire some important information without the software;
Request a Quote Datasheet
Description
· The DN8032-L network adapter supports standard PROFINET IO Device protocol, and it supports dual network port switch cascade function; · The module supports up to 32 IO modules expansion, the maximum input of process data is 1440 bytes (Each submodule is 1 byte and is associated with the state of the input data). and the maximum output is 1440 bytes (Each submodule is 1 byte and is associated with the state of the output data), flexible selection of IO modules to be paired with adapter; · The module not supports the MRP media redundancy and the redundant ring network, it supports RT real-time communication mode, RT real-time communication minimum period is 1ms; · Module high speed redundant backplane bus, and the refresh cycle of full load is 0.6ms; · Module two-stage installation is more convenient, staggered layout spring light guide terminals, and the terminal is pluggable, it is easy to maintenance and replacement, the wiring diameter is 0.2mm² (AWG 24) ~ 1.5mm² (AWG 16); · The internal bus and system power and field power are completely isolated, avoid field equipment signals interfering with module internal communications; · The module supports communication diagnostics, extended module diagnostic function, with indicator lights such as operating status and communication status; · The OLED screen can view the module related parameters, it can acquire some important information without the software;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROFINET Network Adapter - DN-8032-L - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
PROFINET Network Adapter
DN-8032-L
PROFINET Network Adapter DN-8032-L
· The DN8032-L network adapter supports standard PROFINET IO Device protocol, and it supports dual network port switch cascade function; · The module supports up to 32 IO modules expansion, the maximum input of process data is 1440 bytes (Each submodule is 1 byte and is associated with the state of the input data). and the maximum output is 1440 bytes (Each submodule is 1 byte and is associated with the state of the output data), flexible selection of IO modules to be paired with adapter; · The module not supports the MRP media redundancy and the redundant ring network, it supports RT real-time communication mode, RT real-time communication minimum period is 1ms; · Module high speed redundant backplane bus, and the refresh cycle of full load is 0.6ms; · Module two-stage installation is more convenient, staggered layout spring light guide terminals, and the terminal is pluggable, it is easy to maintenance and replacement, the wiring diameter is 0.2mm² (AWG 24) ~ 1.5mm² (AWG 16); · The internal bus and system power and field power are completely isolated, avoid field equipment signals interfering with module internal communications; · The module supports communication diagnostics, extended module diagnostic function, with indicator lights such as operating status and communication status; · The OLED screen can view the module related parameters, it can acquire some important information without the software;

· The DN8032-L network adapter supports standard PROFINET IO Device protocol, and it supports dual network port switch cascade function;
· The module supports up to 32 IO modules expansion, the maximum input of process data is 1440 bytes (Each submodule is 1 byte and is associated with the state of the input data). and the maximum output is 1440 bytes (Each
submodule is 1 byte and is associated with the state of the output data), flexible selection of IO modules to be paired with adapter;
· The module not supports the MRP media redundancy and the redundant ring network, it supports RT real-time communication mode, RT real-time
communication minimum period is 1ms;
· Module high speed redundant backplane bus, and the refresh cycle of full load is 0.6ms;
· Module two-stage installation is more convenient, staggered layout spring
light guide terminals, and the terminal is pluggable, it is easy to maintenance and replacement, the wiring diameter is 0.2mm² (AWG 24) ~ 1.5mm² (AWG 16);
· The internal bus and system power and field power are completely isolated, avoid field equipment signals interfering with module internal
communications;
· The module supports communication diagnostics, extended module diagnostic function, with indicator lights such as operating status and communication
status;
· The OLED screen can view the module related parameters, it can acquire some important information without the software;

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Network Cards and Network Controllers
Product Number DN-8032-L
Product Name PROFINET Network Adapter
Protocol / Network PROFINET
Unlock Full Specs
to access all available technical data

Similar Products

CC-Link IE Field Basic Network Adapter - DN-8037 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Protocol / Network CC-Link IE FIELD BASIC
Operating Temperature -35 to 60 C (-31 to 140 F)
Operating Humidity 5 to 95 %
View Details
CANopen COMM Board IO Card - BN-8021 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
View Details
Communication Board - BOXIO - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Protocol / Network CC-Link Ver.2
Data Rate 156 to 10000 kbps
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details